TE Connectivity Coax Connectors 1-1337473-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 18 MM  [.708 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : Raychem 5021D1831, RG 58C, URM 76, RG 141A, Raychem EPD 71169Q, Raychem 5021M1631, Raychem 5021D1331, URM 43 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 18 MM  [.708 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : Raychem 5021D1831, RG 58C, URM 76, RG 141A, Raychem EPD 71169Q, Raychem 5021M1631, Raychem 5021D1331, URM 43 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337473-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337473-0
Coax Connectors 1-1337473-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 18 MM  [.708 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : Raychem 5021D1831, RG 58C, URM 76, RG 141A, Raychem EPD 71169Q, Raychem 5021M1631, Raychem 5021D1331, URM 43 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 18 MM  [.708 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Slide-In
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With RF Cable Type : Raychem 5021D1831, RG 58C, URM 76, RG 141A, Raychem EPD 71169Q, Raychem 5021M1631, Raychem 5021D1331, URM 43
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connectors - 4208264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4208264
Coaxial Connectors 4208264
TE Connectivity 1-1337473-0

TE Connectivity 1-1337473-0

Supplier's Site
Coaxial Connectors - 1641418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1641418
Coaxial Connectors 1641418
TE Connectivity 1-1337473-0

TE Connectivity 1-1337473-0

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1337473-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337473-0-ND
Coaxial Connector (RF) Assemblies 1-1337473-0-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-1-1337473-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-1-1337473-0-ND
Coaxial Connector (RF) Assemblies 1111-1-1337473-0-ND
RF UHF CONNECTOR 1 CONTACT(S) CA

RF UHF CONNECTOR 1 CONTACT(S) CA

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1-1337473-0 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1-1337473-0
RF Coaxial Cable Mount Connector 1-1337473-0
UHF/Miniature UHF, RF Connectors

UHF/Miniature UHF, RF Connectors

Supplier's Site
Uhf Str Plg Ps Silver Pltd Rg58C/u, 141A Greenpar - Te Connectivity - 96X5896 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Str Plg Ps Silver Pltd Rg58C/u, 141A Greenpar - Te Connectivity
96X5896
Uhf Str Plg Ps Silver Pltd Rg58C/u, 141A Greenpar - Te Connectivity 96X5896
UHF Str Plg PS Silver Pltd RG58C/U, 141A

UHF Str Plg PS Silver Pltd RG58C/U, 141A

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337473-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337473-0
RF Connectors / Coaxial Connectors 1-1337473-0
RF Connectors / Coaxial Connectors UHF Str Plug 141A Male

RF Connectors / Coaxial Connectors UHF Str Plug 141A Male

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337473-0 4208264 1-1337473-0-ND 1111-1-1337473-0-ND 1-1337473-0 96X5896 1-1337473-0
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Uhf Str Plg Ps Silver Pltd Rg58C/u, 141A Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector UHF
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder & Clamp Solder Solder/Clamp
Coupling Slide-In
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060231-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
Coax Connectors - 1051018-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
8 suppliers
Coax Connectors - 1-1337478-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1050532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers