TapeOnline.com Philips - MSR 575/2

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Philips - MSR 575/2
Philips - MSR 575/2
Philips MSR 575/2 HID Bulb- 575 Watts Replacement lamp has a Philips product code of 24528-2 Base type of GX9.5 (2-Pin Prefocus) 575 watt 95 volt The Philips MSR 575/2 replacement lamp is often referred to by the product code 24528-2. Other product codes that the Philips MSR 575/2 replacement lamp may be referred to as are MSR575/2, MSR5752, MSR575 2, MSR575-2. The manufacturer continuous use average life rating is 1000 hours. The color temperature of this replacement bulb is 7200 degrees Kelvin. The rated lumens is 49000. The color rendering index is 80.

Philips MSR 575/2 HID Bulb- 575 Watts

  • Replacement lamp has a Philips product code of 24528-2
  • Base type of GX9.5 (2-Pin Prefocus)
  • 575 watt
  • 95 volt

The Philips MSR 575/2 replacement lamp is often referred to by the product code 24528-2. Other product codes that the Philips MSR 575/2 replacement lamp may be referred to as are MSR575/2, MSR5752, MSR575 2, MSR575-2. The manufacturer continuous use average life rating is 1000 hours. The color temperature of this replacement bulb is 7200 degrees Kelvin. The rated lumens is 49000. The color rendering index is 80.

Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category High Intensity Discharge Lamps
Product Name Philips - MSR 575/2
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
 - 6997216 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type ES/E27
Lamp Power 70 watts
View Details
Lamp - FT1203X - THHC Lighting
THHC Lighting
Specs
High Intensity Discharge Lamps Xenon
Base Type Festoon
Lamp Power 3 watts
View Details
Mercury Arc Lamp, 50 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Mercury
Base Type SFa 6-2
Lamp Power 50 watts
View Details