单声道 60Wx1@8Ω Multiwatt-15 Audio Power OpAmps ROHS
Mono, stereo and multi-channel solutions. Wide range of output power options
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 60 W @ 8 Ohms
Mounting Type = Through Hole
Power Supply Type = Dual
Package Type = MULTIWATT V
Pin Count = 15
Input Signal Type = Differential
Output Signal Type = Single Ended
Mono, stereo and multi-channel solutions. Wide range of output power options
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 60 W @ 8 Ohms
Mounting Type = Through Hole
Power Supply Type = Dual
Package Type = MULTIWATT V
Pin Count = 15
Input Signal Type = Differential
Output Signal Type = Single Ended
Delivery on production packaging - Tube. This product is non-returnable.
Audio Amplifiers 60W Audio Amplifier
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
IC AMP AB MONO 60W 15MULTIWATT
IC AMP AB MONO 60W 15MULTIWATT
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 037531-TDA7296
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 60W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±10 V to 35 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
AUDIO POWER AMP, AB, 0 TO 70DEG C; Output Power:60W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 10V to ± 35V; Amplifier Case Style:Multiwatt; No. of Pins:15Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Quarktwin Technology Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | TDA7296 | 3802950 | TDA7296 | 497-3966-5-ND | TDA7296 | TDA7296 | TDA7296S | TDA7296 | 037531-TDA7296 | 52R2332 |
Product Name | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7296 | Audio Power Amp, Ab, 0 To 70Deg C; Output Power Stmicroelectronics | |
Standards and Certifications | RoHS | |||||||||
Supply Voltage (VS) | 10 to 35 volts | 10 to 35 volts | 35 to 10 volts | 10 to 35 volts | 10 to 35 volts | 10 to 35 volts | ||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
Package Type | MULTIWATT V | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 15-Multiwatt | |||||
Number of Pins | 15 | 15 |