Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
Audio Amplifiers 25W Stereo Amplifier
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
IC AMP AB STEREO 25W 11MULTIWATT
IC AMP AB STEREO 25W 11MULTIWATT
Manufacturer: STMicroelectronics
Win Source Part Number: 032065-TDA7265
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25W x 2 @ 8 Ohm
Family Name: TDA7265
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: ±5 V to 25 V
Alternative Parts (Cross-Reference): TAS5101DAP; TAS5101DAPR; TAS5101DAPRG4;
Introduction Date: July 08, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Mono, stereo and multi-channel solutions. Wide range of output power options
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Maximum Power = 25 W @ 8 Ohms
Application = Speaker
Mounting Type = Through Hole
Power Supply Type = Dual
Package Type = MULTIWATT V
Pin Count = 11
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Amplifier IC 2-Channel (Stereo) Class AB 11-Multiwatt
双声道 25Wx2@8Ω AB类功放 Multiwatt-11-V Audio Power OpAmps ROHS
Audio Power Amplifier, AB, 2, 25 W, 5V to 25V, Multiwatt, 11 RoHS Compliant: Yes
Nova Technology(HK) Co.,Ltd | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips |
Product Number | TDA7265 | TDA7265 | TDA7265 | TDA7265 | TDA7265 | 032065-TDA7265 | 426168 | 497-3960-5-ND | TDA7265 | 59M2618 |
Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7265 | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Power Amplifier, Ab, 2, 25 W, 5V To 25V, Multiwatt, 11 Rohs Compliant Stmicroelectronics | |
Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
Operation Class | Class AB | Class AB | Class A; Class AB | Class AB | ||||||
RoHS Compliant | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 5 to 25 volts | 25 to 5 volts | 5 to 25 volts | 5 to 25 volts | 5 to 25 volts | |||||
Output Power | 25 watts | 25 watts | 25 watts | 25 watts |