LED Driver 44-PLCC (16.58x16.58)
Manufacturer: STMicroelectronics
Win Source Part Number: 136591-M5451Q
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: Alphanumeric or Dot Matrix
Display Type: LED
Digits or Characters: 4 or 5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.75 V to 13.2 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
LED Driver 44-PLCC (16.58x16.58)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | M5451Q | 136591-M5451Q | M5451Q-ND | M5451Q |
Product Name | Display Drivers | PMIC - PMIC - Display Drivers - M5451Q | Display Drivers | LED DISPLAY DRIVER, PQCC44 |
Technology | Serial | Serial | ||
Device Type | LCD Driver | |||
Features | RoHS | |||
Supply Voltage | Other; 4.75V ~ 13.2V | Other; 4.75 V ~ 13.2 V | Other; 4.75V ~ 13.2V |