PROCON Products Series 6 Pump

Description
Product Description PROCON's Series 6 is designed and built to meet your needs for higher flows. The flow rate capacity for this pump ranges from 300 to 660 gallons per hour at 250 psi. This series pump is available only in bolt-on style. No integral relief valve is available. Popular Model Numbers 106N660F11XX, 116N660F11XX, 106N480F11XX, 106N540F11XX, 106N600F11XX Product Details Brief Description: 303 Stainless Steel housing, 1" ports Primary Application: Reverse Osmosis Secondary Application: Booster Pumps Additional Applications: Circulation, Reverse Osmosis, Booster Pumps, Solar Applications, Hydraulic Systems, Desalination Mounting Styles: Clamp-on, Bolt-on

Suppliers

Company
Product
Description
Supplier Links
Series 6 Pump -  - PROCON Products
Murfreesboro, TN, USA
Series 6 Pump
Series 6 Pump
Product Description PROCON's Series 6 is designed and built to meet your needs for higher flows. The flow rate capacity for this pump ranges from 300 to 660 gallons per hour at 250 psi. This series pump is available only in bolt-on style. No integral relief valve is available. Popular Model Numbers 106N660F11XX, 116N660F11XX, 106N480F11XX, 106N540F11XX, 106N600F11XX Product Details Brief Description: 303 Stainless Steel housing, 1" ports Primary Application: Reverse Osmosis Secondary Application: Booster Pumps Additional Applications: Circulation, Reverse Osmosis, Booster Pumps, Solar Applications, Hydraulic Systems, Desalination Mounting Styles: Clamp-on, Bolt-on

Product Description

PROCON's Series 6 is designed and built to meet your needs for higher flows. The flow rate capacity for this pump ranges from 300 to 660 gallons per hour at 250 psi. This series pump is available only in bolt-on style. No integral relief valve is available.

Popular Model Numbers

106N660F11XX, 116N660F11XX, 106N480F11XX, 106N540F11XX, 106N600F11XX


Product Details

Brief Description:

303 Stainless Steel housing, 1" ports

Primary Application:

Reverse Osmosis

Secondary Application:

Booster Pumps

Additional Applications:

Circulation, Reverse Osmosis, Booster Pumps, Solar Applications, Hydraulic Systems, Desalination

Mounting Styles:

Clamp-on, Bolt-on

Supplier's Site

Technical Specifications

  PROCON Products
Product Category Liquid Handling Pumps
Product Name Series 6 Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details