Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCFD-1K | 31AC5433 |
Product Name | Mini Tension/Compression Load Cell | Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega |
Force Rating | 1000 lbs (454 kg) | 1000 lbs (454 kg) |
Accuracy | -0.20 to 0.20 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Miniature | |
Output | Analog Voltage |