- Trained on our vast library of engineering resources.

Southwire Company, LLC Underground Service Entrance Cable 11358905

Description
RHH/RHW-2/USE-2 TYPE 500 FT 899 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING 1352 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 400 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 11358905 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
11358905
Underground Service Entrance Cable 11358905
RHH/RHW-2/USE-2 TYPE 500 FT 899 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING 1352 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 400 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
  • RHH/RHW-2/USE-2 TYPE
  • 500 FT
  • 899 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 280 AMPERE (60 DEG C), 335 AMPERE (75 DEG C), 380 AMPERE (90 DEG C) CURRENT RATING
  • 1352 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 400 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 11358905
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - Shenzhen Bexkom Electronics Co., Ltd.
Shenzhen Bexkom Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Category 6+ Enhanced Cable, 4 Pair, U/UTP, CMP - 2413 - Belden Inc.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding No Shielding; U/UTP - Unshielded
View Details
Silicone Multiconductor Cable - AS999-30-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details