- Trained on our vast library of engineering resources.

Southwire Company, LLC Extension Cord Retracting Reel 012260008

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Retracting Reel - 012260008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
012260008
Extension Cord Retracting Reel 012260008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/3 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL APPROVAL TOOL BENCHES AND WORKSHOP APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES RIGHT ANGLE PLUG AND STRAIGHT CORD CONNECTOR CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 1226 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 16/3 AWG SJEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL APPROVAL
  • TOOL BENCHES AND WORKSHOP APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES RIGHT ANGLE PLUG AND STRAIGHT CORD CONNECTOR
  • CONDUCTOR 26/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.365 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 1226 MODEL
Supplier's Site Datasheet
Extension Cord Retracting Reel - 012260008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
012260008
Extension Cord Retracting Reel 012260008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/3 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL APPROVAL TOOL BENCHES AND WORKSHOP APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES RIGHT ANGLE PLUG AND STRAIGHT CORD CONNECTOR CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 1226 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 16/3 AWG SJEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL APPROVAL
  • TOOL BENCHES AND WORKSHOP APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES RIGHT ANGLE PLUG AND STRAIGHT CORD CONNECTOR
  • CONDUCTOR 26/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.365 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 1226 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 012260008
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Communication and Control Cable - 1898/8C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.025" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
BNC to BNC Plug, Polyurethane Jacket, Cable Assembly - 6426A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Shielding Braid
View Details
PICMates Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Cable Type Twisted Pair
View Details
Microphone Cable, 2 Conductor 20 AWG, TC - 1776 - Belden Inc.
Specs
Application Audio
Cable Shielding Multiple or Specialty
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
View Details