Snap-on Industrial Brands Plier PL-57C

Description
7 INCH OVERALL LENGTH 7 OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH - DECIMAL 11/16 INCH JAW LENGTH .6875 JAW LENGTH - DECIMAL 11/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL YELLOW HANDLE COLOR DIAGONAL NOSE JAW TYPE WILLIAMS. BRAND WEIGHT 0.5 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-57C
7 INCH OVERALL LENGTH 7 OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH - DECIMAL 11/16 INCH JAW LENGTH .6875 JAW LENGTH - DECIMAL 11/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL YELLOW HANDLE COLOR DIAGONAL NOSE JAW TYPE WILLIAMS. BRAND WEIGHT 0.5 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 7 INCH OVERALL LENGTH
  • 7 OVERALL LENGTH - FRACTIONAL
  • 7 OVERALL LENGTH - DECIMAL
  • 11/16 INCH JAW LENGTH
  • .6875 JAW LENGTH - DECIMAL
  • 11/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • DIAGONAL NOSE JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.5 LB
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet
Plier PL-57C
7 INCH OVERALL LENGTH 7 OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH - DECIMAL 11/16 INCH JAW LENGTH .6875 JAW LENGTH - DECIMAL 11/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL YELLOW HANDLE COLOR DIAGONAL NOSE JAW TYPE WILLIAMS. BRAND WEIGHT 0.5 LB JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • 7 INCH OVERALL LENGTH
  • 7 OVERALL LENGTH - FRACTIONAL
  • 7 OVERALL LENGTH - DECIMAL
  • 11/16 INCH JAW LENGTH
  • .6875 JAW LENGTH - DECIMAL
  • 11/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • DIAGONAL NOSE JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.5 LB
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-57C
Product Name Plier
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
 - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details