Snap-on Industrial Brands Drive Socket 32332

Description
6 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.34375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32332 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32332
Drive Socket 32332
6 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.34375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 13/32 INCH
  • 6 POINT TYPE
  • 3.03125 INCH OVERALL LENGTH
  • 1.34375 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 13/32 INCH
Supplier's Site Datasheet
Drive Socket - 32332 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32332
Drive Socket 32332
6 POINT TYPE 3.03125 INCH OVERALL LENGTH 1.34375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 13/32 INCH
  • 6 POINT TYPE
  • 3.03125 INCH OVERALL LENGTH
  • 1.34375 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32332
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
 - 1230693 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 6 mm
Number of Points 12
View Details
Drive Socket - 31124 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 40972 inch
View Details