Snap-on Industrial Brands Drive Socket 31326

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31326 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31326
Drive Socket 31326
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.8125 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 9/16 INCH
Supplier's Site Datasheet
Drive Socket - 31326 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31326
Drive Socket 31326
6 POINT TYPE 2.5 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 9/16 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.8125 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31326
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
 - 1370942 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Metric Size 36 mm
View Details
Drive Socket - 31132 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details