Snap-on Industrial Brands Drive Socket 30316

Description
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 27/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30316 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30316
Drive Socket 30316
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 27/32 INCH
  • 6 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 40910 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 27/32 INCH
Supplier's Site Datasheet
Drive Socket - 30316 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30316
Drive Socket 30316
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 40910 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 27/32 INCH
  • 6 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 40910 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 27/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30316
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
 - 1230368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 9 mm
Number of Points 12
View Details
Drive Socket - 32612 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details