Snap-on Industrial Brands Drive Socket 2-626

Description
6 POINT TYPE 1.25 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 2-626 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2-626
Drive Socket 2-626
6 POINT TYPE 1.25 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
  • 6 POINT TYPE
  • 1.25 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.8125 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 11/16 INCH
Supplier's Site Datasheet
Drive Socket - 2-626 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
2-626
Drive Socket 2-626
6 POINT TYPE 1.25 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 0.8125 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/16 INCH
  • 6 POINT TYPE
  • 1.25 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 0.8125 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 2-626
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
 - 1230712 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 25 mm
Number of Points 12
View Details
Drive Socket - 31314 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41106 inch
View Details