Snap-on Industrial Brands Drive Socket 31314

Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41106 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 11/32 INCH
Datasheet
Description
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41106 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31314 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31314
Drive Socket 31314
6 POINT TYPE 2.5 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 41106 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE SHOULDER SOCKET DEPTH 11/32 INCH
  • 6 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 41106 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31314
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Specs
Product Type Individual Socket
View Details
Drive Socket - 14M-619 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 19 mm
View Details