Snap-on Industrial Brands Drive Socket 12M-620

Description
6 POINT TYPE 2.625 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 12M-620 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12M-620
Drive Socket 12M-620
6 POINT TYPE 2.625 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 2.625 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Drive Socket - 12M-620 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12M-620
Drive Socket 12M-620
6 POINT TYPE 2.625 INCH OVERALL LENGTH 1.125 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM WILLIAMS[R] BRAND SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 15/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 2.625 INCH OVERALL LENGTH
  • 1.125 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 15/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 12M-620
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
 - 1370913 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Number of Points 6
View Details
Drive Socket - 31514 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details