- Trained on our vast library of engineering resources.

SKB Corp. Standard 8U Effects Rack 1SKB19-8U

Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 16.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 8 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 16.55 lb
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 8U Effects Rack - 11966 - TMP Pro Distribution
Berlin, CT, USA
Standard 8U Effects Rack
11966
Standard 8U Effects Rack 11966
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 16.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 8 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 16.55 lb

The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies.
Exterior Height: 16.50 in
Exterior Width: 22.00 in
Exterior Depth: 21.50 in
Rack Space Units Total: 8
Rack Depth Front Rail to Back Lid: 18.25 in
Rack Depth Front Lid To Back Lid: 20.75 in
Lid Depth: 2.50 in
Product Weight: 16.55 lb

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Containers
Product Number 11966
Product Name Standard 8U Effects Rack
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
 - 1857908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 1.85 inch (47 mm)
Length 6.02 inch (153 mm)
View Details