● Application
Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit.
● Features
High torque, low noise wet clutch and brake.
Rigid frame with less deflection.
High accuracy transmission gears and high rigidity crank ensure press long life and accuracy.
Forced Lubrication system with default monitor ensures the operation reliability.
User-friendly design and all-function electric control system enable the accessories to attach easily.
High accuracy meets the CNS 1st level.
● Design
1. Motorized Slide Adjusting Device (SN1-60~250)
The motorized slide adjusting device is adopted with a thin brake motor and operated with push buttons. It provides stable positioning accurancy and quick adjustment.
2. Easy-to-use Slide Adjusting Device (SN1-25~45)
Simple, reliable manual slide adjuster with 0.1mm increment indicator.
3. Auto Lubrication System
The auto lubrication system with default monitor ensures high reliable operation.
4. General Attachments
Hydraulic Overload Protector.
Manual Slide Adjusting Device.(SN1-25~45)
Electrical slide Adjusting Device.(SN1-60~250)
Die Height Indicator.(SN1-60~25
Counter Balancers of Slide.
Rotary Cam Limit Switch.
Antirepeat Safety Device.
Magnetic Strokes Counter.
Miss Feed Detector Socket.
Pneumatic Ejector.
Air Outlet.
Maintance Tools.
5. Optional Attachments
Power Take-off shaft.
Pneumatic Die Cushion.
Photoelectric Safety Device.
Variable Speed Motor.(Inverter)
Quick Die Change Device.(Q.D.C.)
Preset Counter.
Knockout Device.
Foot Switch.
Rubber Mount.
SEYI America Inc. | |
---|---|
Product Category | Presses (metalworking) |
Product Number | SN1-60 |
Product Name | C Frame Mechanical Press |
General Types | Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press |
Stamping / Hydroforming / Converting / Punching Press Type | C Frame Mechanical Press |
Operation | Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing |
Automation / Control | Manual |
Capacity | 60 tons (54.43 metric tons) |