SEYI America Inc. Datasheets for Presses (metalworking)
Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Presses (metalworking): Learn more
Product Name | Notes |
---|---|
● A Genuine Servo Press With Global New Standard High Torque, High Rigidity, High Productivity Best Formability, Best Protection, Best Safety Saving Energy And Environmental Friendly ● Features 1. User-friendly... | |
● Application Applicable for car body chassis component. ● Features Rigid frame design, reduce working vibration & noise High torque, wet clutch and brake unit with sintered multi-disc linings without... | |
● Application Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features Link motion... | |
● Application Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features High precision & rigidity structural design. Low forming speed. | |
● Application Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features Hydraulic overload protection... | |
● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low... | |
● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low... | |
● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features Straight side frame... | |
● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features The symmetrical front-rear... | |
● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features Unitized straight side... |