Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2)
Features:
• 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand
• Operational modes include forward, reverse, and forward/reverse
• Pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• Conveyors (not recommended for very thin or non-rigid material)
SDI | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | MKTF2 |
Product Name | MicroKlean TF2 |
Machine Type | Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning |
Components | Cabinet or Tunnel Enclosure |
Source | Electric |
Part Loading | Continuous Loading or Feed; FrontLoad; Conveyor (optional feature) |