The F Series is a compact, ultra-lightweight push-pull connector designed for space, aerospace, and other high-reliability applications, featuring an aluminum outer shell for minimal weight and high resistance to vibration and shock. It includes a self-latching mechanism for secure, tool-free mating and demating, and is rated for operation from -55°C to +200°C. The series meets MIL-STD-810F and IEC 60068-2 standards for vibration (10-2000 Hz, 15 g, random; 25-2000 Hz, 50 g rms, 30 min/axis) and shock (100 g, 6 ms), and offers IP68 environmental protection in watertight variants. It supports multiple pole configurations with crimp or print contacts and includes PEEK insulators and fluorosilicone rear seals for use in demanding environments.
The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995.
It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum or brass outer shell. The FF series is a very small connector to be used with heat shrink boot.
LEMO connectors are used in the Formula 1, Indy cars, 24 hours Le Mans endurance race. These connectors can be used for either fuel pumps, batteries, communications, ECU and sensors.
LEMO can offer motorsport harness wiring & assembly solutions.
Main Features:
| LEMO USA, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | F Series |
| Product Name | Multipole Connectors |
| Connector Type | Automotive Connector; Circular / Cylindrical Connectors; Military Connector |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |