Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems.
Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for the OEM and process market. Haight Pump prides itself on its outstanding lead time and quality customer service.
Haight Pumps | |
---|---|
Product Category | Liquid Handling Pumps |
Product Name | Stainless Steel Gear Pumps Series |
Pump Type | Gear Pump; Positive Displacement Pump; Self-Priming Pump |
Discharge Pressure | 250.0 psi (176 m of Water) |
Liquid Flow | 24.000 to 240.000 GPM (90.91 to 909.09 L/min) |
Discharge Size | 1.500 to 3.000 inch (38.1 to 76.2 mm) |