RH Laboratories, Inc. Limiters 400-F203

Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limiters - 400-F203 - RH Laboratories, Inc.
Nashua, NH, USA
Limiters
400-F203
Limiters 400-F203
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Limiters
Product Number 400-F203
Product Name Limiters
Frequency Band 2000.0 to 18000.0 MHz
Insertion Loss 2 dB
Spike Leakage 80 milliwatts
Recovery Time 0.0800 µs
Unlock Full Specs
to access all available technical data

Similar Products

2 - 4 GHz, 200 Watt VPIN Limiter - TGL2927-SM - Qorvo
Specs
Frequency Band 2000.0 to 4000.0 MHz
Insertion Loss 0.6000 dB
Flat Leakage 63.1 milliwatts
View Details
High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz - SKY16603-632LF - Skyworks Solutions, Inc.
Specs
Limiter Type Pin Diode Limiter
Frequency Band 600.0 to 6000.0 MHz
Insertion Loss 0.3000 dB
View Details
2 suppliers
EVAL-HLM-20P, Evaluation Board, High Power DC - 20GHz Limiter - EVAL-HLM-20P - Marki Microwave, Inc.
Specs
Frequency Band 0.0 to 20000.0 MHz
Package Type evaluation-board
View Details
Broadband Pin - Schottky Limiter - KSL8018 - KRYTAR, Inc.
Specs
Limiter Type Pin Diode Limiter
Frequency Band 8000.0 to 18000.0 MHz
Insertion Loss 2.5 dB
View Details