The ISL59837 is a revolutionary device that allows true singlesupply operation of video amplifiers. Designed for systems requiring output swing below ground but lacking a negative power supply, the ISL59837 generates the required negative rail internally from a +3.3V power supply. This allows for DC-accurate coupling of video onto a 75? double-terminated line. The buffers have an integrated 6dB, eliminating the need for external gain-setting resistors. An external reference voltage can be applied to the REF pin to shift the analog video level down by the desired amount. The charge pump and amplifiers can be placed in a power down mode, consuming less than 1mA of current.brbr
IC AMP VOLTAGE FEEDBACK 16QSOP
Video Amp 3 Voltage Feedback 16-QSOP
Video Amplifiers ISL9104IRUB EVALRD 1 6LD U 1 5V RHS C
IC AMP VOLTAGE FEEDBACK 16QSOP
Video Amp, 3 Voltage Feedback 16-QSOP
Renesas Electronics Corporation | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | ISL59837IAZ | ISL59837IAZ | ISL59837IAZ | ISL59837IAZ | ISL59837IAZ | ISL59837IAZ-ND |
Product Name | 200MHz Single Supply Video Driver With Charge Pump and Power Down | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
Bandwidth | 200 MHz | |||||
Source Current (IS) | 97 milliamps | |||||
Standards and Certifications | RoHS | |||||
Package Type | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | 200 MHz | SSOP; 16-SSOP (0.154", 3.90mm Width) |