Video Amp, 3 Reconstruction Filter 8-SOIC
Video Amp 3 Reconstruction Filter 8-SOIC
IC AMP REC FILTR 8SOIC
IC AMP REC FILTR 8SOIC
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ISL59119IBZ-T13-ND | ISL59119IBZ-T13 | ISL59119IBZ-T13 | ISL59119IBZ-T13 |
Product Name | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
Features | Rail-Rail-Out | |||
Slew Rate | 25 V/µs | |||
Supply Voltage (VS) | 3 to 5.5 volts | |||
Package Type | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |