The HFA1135 is a high speed, low power current feedback amplifier build with Intersil's proprietary complementary bipolar UHF-1 process. This amplifier features user programmable output limiting, via the VsubH/sub and VsubL/sub pins.brbr The HFA1135 is the ideal choice for high speed, low power applications requiring output limiting (e.g. flash A/D drivers), especially those requiring fast overdrive recovery times. The limiting function allows the designer to set the maximum and minimum output levels to protect downstream stages from damage or input saturation. The sub-nanosecond overdrive recovery time ensures a quick return to linear operation following an overdrive condition.brbr Component and composite video systems also benefit from this operational amplifier's performance, as indicated by the gain flatness, and differential gain and phase specifications.brbr The HFA1135 is a low power, high performance upgrade for the CLC501 and CLC502.
Video Amp 1 Current Feedback 8-SOIC
Video Amp, 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amplifiers W/ANNEAL OPAMP 360MHZ CFB LIMIT IND
IC AMP CURRENT FEEDBACK 8SOIC
Renesas Electronics Corporation | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
Product Number | HFA1135IBZ96 | HFA1135IBZ96 | HFA1135IBZ96-ND | HFA1135IBZ96 | HFA1135IBZ96 | HFA1135IBZ96 |
Product Name | 360MHz, Low Power, Video Operational Amplifier with Output Limiting | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules |
Features | Single-Supply | |||||
Supply Voltage (VS) | 9 to 11 volts | 4.5 to 5.5 volts | ||||
Source Current (IS) | 6.9 milliamps | 6.9 milliamps | ||||
VOS | 5 millivolts | |||||
IBIAS | 6 to 15 µA |