Video Amp, 2 Current Feedback 8-PDIP
Video Amp 2 Current Feedback 8-PDIP
IC AMP CURRENT FEEDBACK 8DIP
IC AMP CURRENT FEEDBACK 8DIP
DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | HA5023IPZ-ND | HA5023IPZ | HA5023IPZ | HA5023IPZ |
Product Name | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
Slew Rate | 350 V/µs | |||
Supply Voltage (VS) | 4.75 to 18 volts | |||
Package Type | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | |
Number of Pins | 8 |