The HA5023 is a wide bandwidth high slew rate dual amplifier optimized for video applications and gains between 1 and 10. It is a current feedback amplifier and thus yields less bandwidth degradation at high closed loop gains than voltage feedback amplifiers.brbr The low differential gain and phase, 0.1dB gain flatness, and ability to drive two back terminated 75? cables, make this amplifier ideal for demanding video applications.brbr The current feedback design allows the user to take advantage of the amplifier's bandwidth dependency on the feedback resistor. By reducing RF, the bandwidth can be increased to compensate for decreases at higher closed loop gains or heavy output loads.brbr The performance of the HA5023 is very similar to the popular Intersil HA-5020.
Video Amp 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amplifiers W/ANNEAL OPAMP 2X 12 5MHZ VID IND
IC AMP CURRENT FEEDBACK 8SOIC
IC, VIDEO AMP - More Details
IC AMP CURRENT FEEDBACK 8SOIC
VIDEO AMPLIFIER, FULL REEL; No. of Amplifiers:2Amplifie
Renesas Electronics Corporation | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | HA5023IBZ96 | HA5023IBZ96 | HA5023IBZ96TR-ND | HA5023IBZ96 | HA5023IBZ96 | 391-HA5023IBZ96 | HA5023IBZ96 | 57K3739 |
Product Name | Dual 125MHz Video Current Feedback Amplifier | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC, VIDEO AMP - More Details | Linear - Amplifiers - Video Amps and Modules | Video Amplifier, Full Reel; No. Of Amplifiers Renesas |
Standards and Certifications | RoHS | RoHS | RoHS | |||||
Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SOIC; SOIC | ||||
Slew Rate | 350 V/µs | |||||||
Supply Voltage (VS) | 4.75 to 18 volts |