Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IB HA5023IB

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IB - 1178580-HA5023IB - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IB
1178580-HA5023IB
Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IB 1178580-HA5023IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178580-HA5023IB Packaging: Tube Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 125MHz Supply Current: 7.5mA Slew Rate: 350V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: HA5023 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.75V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178580-HA5023IB
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 125MHz
Supply Current: 7.5mA
Slew Rate: 350V/μs
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: HA5023
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.75V ~ 18V

Supplier's Site
Thief River Falls, MN, United States
Video Amps and Modules
HA5023IB-ND
Video Amps and Modules HA5023IB-ND
Video Amp, 2 Current Feedback 8-SOIC

Video Amp, 2 Current Feedback 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - HA5023IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
HA5023IB
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules HA5023IB
VIDEO AMPLIFIER, 2 CHANNEL(S), 1

VIDEO AMPLIFIER, 2 CHANNEL(S), 1

Supplier's Site
Video Amps and Modules - HA5023IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA5023IB
Video Amps and Modules HA5023IB
Video Amp 2 Current Feedback 8-SOIC

Video Amp 2 Current Feedback 8-SOIC

Supplier's Site Datasheet
Video Amps and Modules - HA5023IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA5023IB
Video Amps and Modules HA5023IB
Video Amp 2 Current Feedback 8-SOIC

Video Amp 2 Current Feedback 8-SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - HA5023IB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA5023IB
Linear - Amplifiers - Video Amps and Modules HA5023IB
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 1178580-HA5023IB HA5023IB-ND HA5023IB HA5023IB HA5023IB
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IB Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Operating Range Current Feedback
Slew Rate 350 V/µs
Supply Voltage (VS) 4.75 to 18 volts
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1800 MHz, 75 Ohm, 26 dB Gain Differential CATV Amplifier - QPL1823 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 5 to 1800 MHz
Supply Voltage (VS) 5 to 8 volts
View Details
LMH6722 Quad Wideband Video Op Amp - LMH6722MA/NOPB - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
View Details
10 suppliers
 - CLC449AJE - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Life Cycle Stage Rochester-Active
View Details
2 suppliers
 - 9210798 - RS Components, Ltd.
RS Components, Ltd.
Specs
GBW 155 MHz
Slew Rate 0.0600 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details