Quad Wideband Video Op Amp 14-SOIC -40 to 85
Quad Video Amp, 400MHz BW, 1800V/µs SR, SOIC Product overview: LMH6722MA/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400MHz, 1800V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 400MHz, 1800V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722MA/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 141969-LMH6722MA/NOP
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Video Amp, 4 Current Feedback 14-SOIC
Operational Amplifiers - Op Amps Quad Wideband Video Op Amp
Video Amp 4 Current Feedback 14-SOIC
IC AMP CURRENT FEEDBACK 14SOIC
IC AMP CURRENT FEEDBACK 14SOIC
IC, VIDEO OP-AMP, QUAD, 400MHZ, SOIC-14;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LMH6722MA/NOPB | 737-LMH6722MA/NOPB | LMH6722MA/NOPB | 141969-LMH6722MA/NOPB | LMH6722MA/NOPB-ND | LMH6722MA/NOPB | LMH6722MA/NOPB | LMH6722MA/NOPB | LMH6722MA/NOPB | 26AJ6998 |
| Product Name | LMH6722 Quad Wideband Video Op Amp | Quad 400MHz 1800V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MA/NOPB | Video Amps and Modules | Operational Amplifiers - Op Amps | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Ic, Video Op-Amp, Quad, 400Mhz, Soic-14;; Msl Texas Instruments | |
| Standards | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | |||||||
| VOS | 6 millivolts | |||||||||
| Quiescent Current (IQ) | 7500 microamps |