Renesas Electronics Corporation Video Amps and Modules HA4600CHZ96

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Video Amps and Modules
HA4600CHZ96-ND
Video Amps and Modules HA4600CHZ96-ND
Video Amp, 1 Buffer 6-SOT

Video Amp, 1 Buffer 6-SOT

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - HA4600CHZ96 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA4600CHZ96
Linear - Amplifiers - Video Amps and Modules HA4600CHZ96
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA4600CHZ96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA4600CHZ96
Integrated Circuits (ICs) - Linear - Amplifiers HA4600CHZ96
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CHZ96 - 1042329-HA4600CHZ96 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CHZ96
1042329-HA4600CHZ96
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CHZ96 1042329-HA4600CHZ96
Manufacturer: Intersil Win Source Part Number: 1042329-HA4600CHZ96 Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 480MHz Slew Rate: 1770 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: ±4.5 V to 5.5 V Operating Supply Current: 10.5mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 1042329-HA4600CHZ96
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 480MHz
Slew Rate: 1770 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: ±4.5 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Video Amps and Modules - HA4600CHZ96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA4600CHZ96
Video Amps and Modules HA4600CHZ96
Video Amp 1 Buffer 6-SOT

Video Amp 1 Buffer 6-SOT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number HA4600CHZ96-ND HA4600CHZ96 HA4600CHZ96 1042329-HA4600CHZ96 HA4600CHZ96
Product Name Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CHZ96 Video Amps and Modules
Slew Rate 1770 V/µs
Supply Voltage (VS) 4.5 to 5.5 volts
Package Type SOT; SOT-23-6 20 mA SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6
Bandwidth 480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1800 MHz, 22 dB Gain, 75 Ohm CATV Amplifier - QPL1820 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 5 to 1800 MHz
Supply Voltage (VS) 5 to 8 volts
View Details
THS7368 6-Ch Video Amp w/ 3-SD & 3-SD/ED/HD/Full-HD Filters & 6-dB Gain - THS7368IPW - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.6 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
 - CLC400A/BPA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Rochester-Active
View Details
5 suppliers
 - 1220324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 3 to 32 volts
GBW 1 MHz
Operating Temperature 0 C (32 F)
View Details