6-Ch Video Amp w/ 3-SD & 3-SD/ED/HD/Full-HD Filters & 6-dB Gain 20-TSSOP -40 to 85
Video Amp Hex 5V 20-Pin TSSOP Tube Product overview: THS7368IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7368IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267256-THS7368IPW
Packaging: Tube
Mounting Style: SMD
Applications: Filter
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Supply Current: 24.5mA
Slew Rate: 125V/μs
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: THS7368
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.6V ~ 5.5V
Video Amp, 6 Filter 20-TSSOP
IC AMP FILTER 20TSSOP
Video Amplifiers 6-Ch Video Amp
IC AMP FILTER 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7368IPW | 737-THS7368IPW | 1267256-THS7368IPW | 296-25605-5-ND | THS7368IPW | THS7368IPW | THS7368IPW | THS7368IPW |
| Product Name | THS7368 6-Ch Video Amp w/ 3-SD & 3-SD/ED/HD/Full-HD Filters & 6-dB Gain | 5V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7368IPW | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | TSSOP | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP | |||
| Number of Pins | 20 |