Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-HTSSOP
IC AMP TFT-LCD 14HTSSOP
IC AMP TFT-LCD 14HTSSOP
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-HTSSOP
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | EL5524IRE | EL5524IRE | EL5524IRE | EL5524IRE-ND |
Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Standards and Certifications | RoHS | |||
Package Type | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | TSSOP; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
Bandwidth | 12 MHz | |||
Source Current (IS) | 5.4 milliamps |