4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032164-THS7374IPWR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Slew Rate: 130 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 10mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Video Amp Quad 5V 14-Pin TSSOP T/R Product overview: THS7374IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7374IPWR can be used for catalog matching and distributor lookup.
Video Amp, 4 Buffer 14-TSSOP
Video Amp, 4 Buffer 14-TSSOP
Video Amp, 4 Buffer 14-TSSOP
IC AMP BUFFER 14TSSOP
IC AMP BUFFER 14TSSOP
10mA Quad 9.5MHz TSSOP-14 Video Amplifiers ROHS
Video Amplifiers 4-Ch SDTV Component & Composite Vid Amp
IC AMP BUFFER 14TSSOP
Video Amp 4 Buffer 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7374IPWR | 032164-THS7374IPWR | 737-THS7374IPWR | 296-41661-6-ND | THS7374IPWR | THS7374IPWR | THS7374IPWR | THS7374IPWR | THS7374IPWR | THS7374IPWR |
| Product Name | THS7374 4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7374IPWR | Quad 5V TSSOP Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Video Amplifiers | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 3 to 5 volts | 2.85 to 5.5 volts | 2.85 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | 14-TSSOP | SSOP; SOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Range | Buffer |