Manufacturer: Intersil Corporation
Win Source Part Number: 1171273-EL4543IU
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC AMP DRIVER 24QSOP
DIFF TWISTED PAIR DRIVERS
Video Amp 3 Driver 24-QSOP
Video Amp 3 Driver 24-QSOP
Video Amp 3 Driver 24-QSOP
Video Amp 3 Driver 24-QSOP
Video Amp, 3 Driver 24-QSOP
Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Nova Technology(HK) Co.,Ltd | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | 1171273-EL4543IU | EL4543IU | EL4543IU | EL4543IU | EL4543IU | EL4543IU-ND |
Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL4543IU | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules |
Bandwidth | 350 MHz | |||||
Source Current (IS) | 14.5 milliamps | |||||
Package Type | 24-SSOP (0.154, 3.90mm Width) | SOP; QSOP | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | SSOP; 24-SSOP (0.154", 3.90mm Width) | ||
Standards and Certifications | RoHS |