Renesas Electronics Corporation Video Amps and Modules EL4501IUZ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps and Modules - EL4501IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4501IUZ
Video Amps and Modules EL4501IUZ
Video Amp 1 Video Front End (VFE) 24-QSOP

Video Amp 1 Video Front End (VFE) 24-QSOP

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IUZ - 134786-EL4501IUZ - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IUZ
134786-EL4501IUZ
Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IUZ 134786-EL4501IUZ
Manufacturer: Intersil Win Source Part Number: 134786-EL4501IUZ Packaging: Tube/Rail Applications: Video Front End (VFE) Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Slew Rate: 96 V/μs Family Name: EL4501 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10.5mA Channel Output Current: 70mA Alternative Parts (Cross-Reference): EL4501IUZ-T7; EL4501IUZ-T13; Introduction Date: July 07, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 134786-EL4501IUZ
Packaging: Tube/Rail
Applications: Video Front End (VFE)
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Slew Rate: 96 V/μs
Family Name: EL4501
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 70mA
Alternative Parts (Cross-Reference): EL4501IUZ-T7; EL4501IUZ-T13;
Introduction Date: July 07, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
EL4501IUZ-ND
Video Amps and Modules EL4501IUZ-ND
Video Amp, 1 Video Front End (VFE) 24-QSOP

Video Amp, 1 Video Front End (VFE) 24-QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - EL4501IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
EL4501IUZ
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules EL4501IUZ
IC AMP VFE 24QSOP

IC AMP VFE 24QSOP

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - EL4501IUZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4501IUZ
Linear - Amplifiers - Video Amps and Modules EL4501IUZ
IC AMP VFE 24QSOP

IC AMP VFE 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number EL4501IUZ 134786-EL4501IUZ EL4501IUZ-ND EL4501IUZ EL4501IUZ
Product Name Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IUZ Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Standards and Certifications RoHS
Package Type SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) SOP; QSOP; 24-QSOP SSOP; 24-SSOP (0.154", 3.90mm Width) 24-SSOP (0.154, 3.90mm Width)
Operating Range Video Front End (VFE)
Slew Rate 96 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5-7 GHz Driver Amplifier - CMD169 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
 - 5407/BCA - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details
 - 7902975P - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.5 to 5.5 volts
Package Type SOP; SOP
Number of Pins 16
View Details