Video Amp, 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 24QSOP
IC AMP MPLEX AMP 24QSOP
Video Amp 3 2:1 Multiplexer-Amplifie
DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | EL4340IU-T13-ND | EL4340IU-T13 | EL4340IU-T13 | EL4340IU-T13 |
Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Slew Rate | 870 V/µs | |||
Package Type | SSOP; 24-SSOP (0.154", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | |
Number of Pins | 24 |