IC AMP MPLEX AMP 16SOIC
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 16SOIC
Manufacturer: Intersil Corporation
Win Source Part Number: 1171255-EL4332CSZ-T1
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | EL4332CSZ-T13 | EL4332CSZ-T13-ND | EL4332CSZ-T13 | EL4332CSZ-T13 | 1171255-EL4332CSZ-T13 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - EL4332CSZ-T13 |
Package Type | 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
Slew Rate | 650 V/µs | ||||
Number of Pins | 16 |