Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7.
The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems.
ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.
Qosina Corp. | |
---|---|
Product Category | Laboratory Filters |
Product Number | 28305 |
Product Name | Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet |
Filter Type | Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet |