Pyott-Boone Electronics (PBE Group) Air Flow Switch Alarm Model 233

Description
The Model 233 Air Flow Switch is designed to detect the loss of airflow in a mine shaft. When mounted near the mine fan, the Model 233 will detect air stoppages due to the loss of power, mechanical breakdown or cave-in. Only one simple moving part, it can be connected to an alarm reporting device (such as our Model 630/631 Multiguard or Model 248 Monitor/Alarm) that will accept a switch closure as an alarm condition. Switch contacts are rated at 110 VAC, 10 watt. Normally closed contacts. Stainless steel tube. .5 amp switch contacts. Hermetically sealed switch. Easy to install.

Suppliers

Company
Product
Description
Supplier Links
Air Flow Switch Alarm - Model 233 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Air Flow Switch Alarm
Model 233
Air Flow Switch Alarm Model 233
The Model 233 Air Flow Switch is designed to detect the loss of airflow in a mine shaft. When mounted near the mine fan, the Model 233 will detect air stoppages due to the loss of power, mechanical breakdown or cave-in. Only one simple moving part, it can be connected to an alarm reporting device (such as our Model 630/631 Multiguard or Model 248 Monitor/Alarm) that will accept a switch closure as an alarm condition. Switch contacts are rated at 110 VAC, 10 watt. Normally closed contacts. Stainless steel tube. .5 amp switch contacts. Hermetically sealed switch. Easy to install.

The Model 233 Air Flow Switch is designed to detect the loss of airflow in a mine shaft. When mounted near the mine fan, the Model 233 will detect air stoppages due to the loss of power, mechanical breakdown or cave-in. Only one simple moving part, it can be connected to an alarm reporting device (such as our Model 630/631 Multiguard or Model 248 Monitor/Alarm) that will accept a switch closure as an alarm condition. Switch contacts are rated at 110 VAC, 10 watt.

  • Normally closed contacts.
  • Stainless steel tube.
  • .5 amp switch contacts.
  • Hermetically sealed switch.
  • Easy to install.
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Flow Meters
Product Number Model 233
Product Name Air Flow Switch Alarm
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Flow transmitter - SFTE-10U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
Process Cooling Water Stick - PCWR100DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
 - 6134238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid; Gas
Operating Pressure 363 psi (255 m H2O)
Media Temperature 230 F (110 C)
View Details
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details