Filled epoxy system for high thermal applications such as heat-sink bonding. This material has 2.2 Wm°K thermal performance with supporting laser flash data. Room temperature cure.
Protavic America, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | ATE-46446 |
Product Name | Room Temp Curing Epoxy Adhesive |
Cure / Technology | Thermoset; Two Component |
Chemical System | Epoxy |
Composition | Filled |
Type / Form | Gel |
Features | High Dielectric; Thermally Conductive |