PVIC ACE24511 electrically conductive die attach adhesive is specially designed for tantalum condenser application. This single component, fast cure adhesive also can be snap cured in hot plate or in-line snap cure system and its excellent electrical conductivity and flexibility are considered as the strength for this material. In addition, it has improved dispensability than PVIC ACE24510 .r
Protavic America, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | ACE-24511 |
Product Name | Electro-Conductive Epoxy Adhesive |
Cure / Technology | Thermoset; Single Component |
Chemical System | Epoxy |
Composition | Filled |
Type / Form | Liquid |
Features | Flexible; Electrically Conductive; Thermally Conductive |