Single rectifiers are a single, one-way electrical valve commonly deployed in dual battery configurations where a single auxiliary battery is dedicated for applications where discharge of the auxiliary battery is to be independent of the primary battery. Don’t confuse POWER-GATE Battery Discharge Controllers with more common, lesser performing silicon and Schottky isolators. POWER-GATE sets the benchmark for ultra-low on-resistance which means devices require no heat sinking and no airflow at currents up to 300 amps. Wrapped in a custom, insert-molded ABS package, single rectifiers are perfectly suited for high vibration, dirty, and moist environments. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the excessive heat and voltage loss typified by more common, lesser performing silicon and Schottky devices.
Perfect Switch, LLC | |
---|---|
Product Category | Battery Isolators |
Product Number | SR300 |
Product Name | POWER-GATE Single Rectifier Isolator |
Type | Mosfet |
Inputs | 1 |
Outputs | 1 |
Voltage | 12 to 24 volts |
Current | 300 amps |