Perfect Switch, LLC Datasheets for Battery Isolators
Battery Isolators divide DC current so that it only allows the current to flow in one direction for each battery. This enables charging of more than one battery from a one power source without connecting the batteries together.
Battery Isolators: Learn more
Product Name | Notes |
---|---|
A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one... | |
Single rectifiers are a single, one-way electrical valve commonly deployed in dual battery configurations where a single auxiliary battery is dedicated for applications where discharge of the auxiliary battery is... |