Parker Hannifin / Automation / Pneumatic - Europe Moduflex FRLs P3H Series P3HCA12SEMNGLMB

Suppliers

Company
Product
Description
Supplier Links
Moduflex FRLs P3H Series - P3HCA12SEMNGLMB - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Moduflex FRLs P3H Series
P3HCA12SEMNGLMB
Moduflex FRLs P3H Series P3HCA12SEMNGLMB
Moduflex FRLs Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing

Moduflex FRLs

Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality.

Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P3HCA12SEMNGLMB
Product Name Moduflex FRLs P3H Series
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
3/4
Specs
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details