The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations where the detector is considered "disposable". They have low capacitance, moderate dark currents, wide dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and "Photovoltaic" series (SXXVL) for low noise applications. All of the devices are also available in chip form without any leads. For ordering subtract suffix 'L' from the model number, e.g. S-100C. For large signal outputs, the detectors can be connected directly to a current meter or across a resistor for voltage measurements. Alternately, the output can be measured directly with an oscilloscope or with an amplifier. Please refer to the "Photodiode Characteristics" section for further details.
OSI Optoelectronics | |
---|---|
Product Category | Photodiodes |
Product Number | S-80VL |
Product Name | Solderable Chip Photodiode |
Photodiode Type | PIN Photodiode |
Photodiode Spectral Response | Visible; IR |
Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) |
Peak Sensitivity Wavelength | 970 nm (9700 Å) |