Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A845JFGQRR |
Product Name | Screw- or Hinge-Cover with Quick-Release Latch, Type 4X |
Length | 8 inch (203 mm) |
Width | 4 inch (102 mm) |
Depth | 5 inch (127 mm) |