This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Junction Box Metal, Steel Gray Hinged Door, Lid 7.992" L x 5.984" W (203.00mm x 152.00mm) X 3.504" (89.00mm)
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out
nVent Electric | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A806CH | 1441-1234-ND | 96F4676 | 70066823 |
Product Name | Continuous Hinge with Clamps, Type 12 | Boxes | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman | ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X6.00X3.50;STEEL;GRAY |
Length | 8 inch (203 mm) | 7.99 inch (203 mm) | 8 inch (203 mm) | |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) | |
Depth | 4 inch (102 mm) | 3.5 inch (89 mm) | 3.5 inch (89 mm) | |
Material | Steel | Steel | Steel; Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures | NEMA Enclosures; Type 12; Type 13 |