This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.
nVent Electric | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A8066CHFL | 80K5681 | 70066856 |
Product Name | Continuous Hinge with Quarter-Turn Fast Latch, Type 4 | Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman | ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8.00X6.00X6.00;STEEL;GRAY |
Length | 8 inch (203 mm) | 8 inch (203 mm) | |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) | |
Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | |
Material | Steel | Steel; Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures | NEMA Enclosures; Type 4; Type 12 |