Free-Stand Disconnect Enclosures, Type 1, are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A72XN7318FSLP |
Product Name | Free-Stand Disconnect Enclosure, Type 1 |
Type | Junction Box |
Length | 72 inch (1829 mm) |
Width | 74 inch (1880 mm) |